STMicroelectronics Integrated Circuits (ICs) - PMIC - Current Regulation/Management STEF4SPUR

Description
Win Source Part Number: 1253589-STEF4SPUR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5A Voltage - Input: 10V Function: Electronic Fuse Sensing Method: High-Side Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-13982-6,-497-139 82-6,497-13982-2,497 -13982-1,-497-13982- 2,-497-13982-1 Base Product Number: STEF4
Request a Quote Datasheet
Description
Win Source Part Number: 1253589-STEF4SPUR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5A Voltage - Input: 10V Function: Electronic Fuse Sensing Method: High-Side Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-13982-6,-497-139 82-6,497-13982-2,497 -13982-1,-497-13982- 2,-497-13982-1 Base Product Number: STEF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253589-STEF4SPUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253589-STEF4SPUR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253589-STEF4SPUR
Win Source Part Number: 1253589-STEF4SPUR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 5A Voltage - Input: 10V Function: Electronic Fuse Sensing Method: High-Side Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-13982-6,-497-139 82-6,497-13982-2,497 -13982-1,-497-13982- 2,-497-13982-1 Base Product Number: STEF4

Win Source Part Number: 1253589-STEF4SPUR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 5A
Voltage - Input: 10V
Function: Electronic Fuse
Sensing Method: High-Side
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-13982-6,-497-13982-6,497-13982-2,497-13982-1,-497-13982-2,-497-13982-1
Base Product Number: STEF4

Buy Now Datasheet
Current Regulation/Management - STEF4SPUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
STEF4SPUR
Current Regulation/Management STEF4SPUR
Electronic Fuse Regulator High-Side 5A 10-DFN (3x3)

Electronic Fuse Regulator High-Side 5A 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253589-STEF4SPUR STEF4SPUR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details