STMicroelectronics, Inc. Low-Power 2.2V 3.6uA SOT-23 Voltage Supervisor IC STM1061N22WX6F

Description
2.2V Voltage Detector, SOT-23-3, Low Power, 3.6uA Product overview: STM1061N22WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.2V, 3.6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.2V, 3.6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N22WX6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2V Voltage Detector, SOT-23-3, Low Power, 3.6uA Product overview: STM1061N22WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.2V, 3.6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.2V, 3.6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N22WX6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 2.2V 3.6uA SOT-23 Voltage Supervisor IC
691-STM1061N22WX6F
Low-Power 2.2V 3.6uA SOT-23 Voltage Supervisor IC 691-STM1061N22WX6F
2.2V Voltage Detector, SOT-23-3, Low Power, 3.6uA Product overview: STM1061N22WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.2V, 3.6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.2V, 3.6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N22WX6F can be used for catalog matching and distributor lookup.

2.2V Voltage Detector, SOT-23-3, Low Power, 3.6uA Product overview: STM1061N22WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.2V, 3.6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.2V, 3.6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N22WX6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-4951-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4951-2-ND
Supervisors 497-4951-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4951-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4951-1-ND
Supervisors 497-4951-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4951-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4951-6-ND
Supervisors 497-4951-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM1061N22WX6F - 031230-STM1061N22WX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1061N22WX6F
031230-STM1061N22WX6F
PMIC - PMIC - Supervisors - STM1061N22WX6F 031230-STM1061N22WX6F
Manufacturer: STMicroelectronics Win Source Part Number: 031230-STM1061N22WX6 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 2.2V Family Name: STM1061 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): AME8500AEETBA24Y; AME8500AEETBA24Z; AME8500BEETBA24; AME8500AEETBA24; Introduction Date: January 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031230-STM1061N22WX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 30 μs Typical Propagation Delay
Voltage - Threshold: 2.2V
Family Name: STM1061
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): AME8500AEETBA24Y; AME8500AEETBA24Z; AME8500BEETBA24; AME8500AEETBA24;
Introduction Date: January 09, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Supervisors - 6864793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6864793
Voltage Supervisors 6864793
Low Power Voltage Detector, 2.2V

Low Power Voltage Detector, 2.2V

Supplier's Site
Voltage Supervisors - 6864793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6864793P
Voltage Supervisors 6864793P
Low Power Voltage Detector, 2.2V

Low Power Voltage Detector, 2.2V

Supplier's Site
Voltage Supervisors - 1686390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1686390
Voltage Supervisors 1686390
Low Power Voltage Detector, 2.2V

Low Power Voltage Detector, 2.2V

Supplier's Site
Shenzhen, China
PMIC - Supervisors
STM1061N22WX6F
PMIC - Supervisors STM1061N22WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM1061N22WX6F
Supervisory Circuits STM1061N22WX6F
Supervisory Circuits 2.2V Active Lo Open Drain Voltage Detect

Supervisory Circuits 2.2V Active Lo Open Drain Voltage Detect

Buy Now Datasheet
Supervisors - STM1061N22WX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1061N22WX6F
Supervisors STM1061N22WX6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1061N22WX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1061N22WX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1061N22WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Voltage Detector, 6V, Sot-23-3; Threshold Voltage Stmicroelectronics - 45AC7629 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 6V, Sot-23-3; Threshold Voltage Stmicroelectronics
45AC7629
Voltage Detector, 6V, Sot-23-3; Threshold Voltage Stmicroelectronics 45AC7629
VOLTAGE DETECTOR, 6V, SOT-23-3; Threshold Voltage:2.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 6V, SOT-23-3; Threshold Voltage:2.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM1061N22WX6F 497-4951-2-ND 031230-STM1061N22WX6F 6864793 6864793P STM1061N22WX6F STM1061N22WX6F STM1061N22WX6F STM1061N22WX6F 45AC7629
Product Name Low-Power 2.2V 3.6uA SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM1061N22WX6F Voltage Supervisors Voltage Supervisors PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 6V, Sot-23-3; Threshold Voltage Stmicroelectronics
Number of Supplies 1 1; 1 1 1 1; 1 1; 1Monitors
Type SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; Sot-23 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 3.6 µA
Supply Voltage 0.7000 to 6 volts 0.7000 to 6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1905532 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details
Supervisors - BQ24701PWR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers