The STM1001SBWX6F is a precision voltage supervisor designed to monitor supply voltages of 3 V, 3.3 V, and 5 V. It features an open drain reset output and can provide a reset pulse width of either 30 ms or 140 ms. The device operates with a low supply current of 6 µA (typical) and guarantees reset assertion down to a supply voltage of 1.0 V. It is rated for an operating temperature range of -40 °C to 85 °C, making it suitable for industrial applications. The STM1001SBWX6F is packaged in a compact, lead-free SOT23-3 format, which is advantageous for space-constrained designs.
Manufacturer: STMicroelectronics
Win Source Part Number: 194444-STM1001SBWX6F
Type: Simple Reset/Power-On Reset
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Active Low, Open Drain Product overview: STM1001SBWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1001SBWX6F can be used for catalog matching and distributor lookup.
STM1001 - Reset and Supervisor ICs-RESET A
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 194444-STM1001SBWX6F | 497-19313-2-ND | 691-STM1001SBWX6F | STM1001SBWX6F | STM1001SBWX6F | STM1001SBWX6F | STM1001SBWX6F |
| Product Name | PMIC - PMIC - Supervisors - STM1001SBWX6F | Supervisors | Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1; 1 | 1; 1 | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |