Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Smart push-button on/off controller Product overview: STM6600BQ24DM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6600BQ24DM6F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1250935-STM6600BQ24D
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Smart Reset™
Type: Smart ON/OFF Controller
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Package / Case: 12-WFDFN
Supplier Device Package: 12-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-10549-1,497-1054
Base Product Number: STM6600
IC SUPERVISOR 1 CHANNEL 12TDFN
IC SUPERVISOR 1 CHANNEL 12TDFN
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-10549-1-ND | 691-STM6600BQ24DM6F | 1250935-STM6600BQ24DM6F | STM6600BQ24DM6F | STM6600BQ24DM6F | STM6600BQ24DM6F |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | 12-WFDFN | WFDFN | 12-WFDFN | 12-WFDFN | ||
| Pins | 12 | |||||
| Threshold | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |