Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Manufacturer: STMicroelectronics
Win Source Part Number: 031319-STM6315MDW13F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Reset IC, 4.3V Threshold, 15uA Supply, SOT-143-4, SMD Product overview: STM6315MDW13F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.3V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6315MDW13F can be used for catalog matching and distributor lookup.
STM6315 - Reset and Supervisor ICs-RESET A
IC SUPERVISOR 1 CHANNEL SOT143-4
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
IC SUPERVISOR 1 CHANNEL SOT143-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-6028-2-ND | 031319-STM6315MDW13F | 691-STM6315MDW13F | STM6315MDW13F | STM6315MDW13F | STM6315MDW13F | STM6315MDW13F |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - STM6315MDW13F | SMD 4.3V 15uA Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-253-4, TO-253AA | SOT-143-4 | SOT-143-4 | SOT-143-4 | TO-253-4, TO-253AA | TO-253-4, TO-253AA | |
| Threshold | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts |