STMicroelectronics, Inc. Supervisors STM1061N29WX6F

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-4956-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4956-2-ND
Supervisors 497-4956-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4956-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4956-1-ND
Supervisors 497-4956-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4956-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4956-6-ND
Supervisors 497-4956-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.9V 3.6uA SOT-23 Voltage Supervisor IC
691-STM1061N29WX6F
Low-Power 2.9V 3.6uA SOT-23 Voltage Supervisor IC 691-STM1061N29WX6F
2.9V Voltage Detector, Low Power, SOT-23, 3.6uA Product overview: STM1061N29WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.9V, 3.6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.9V, 3.6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N29WX6F can be used for catalog matching and distributor lookup.

2.9V Voltage Detector, Low Power, SOT-23, 3.6uA Product overview: STM1061N29WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.9V, 3.6uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.9V, 3.6uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N29WX6F can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Supervisors - 1962012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1962012
Voltage Supervisors 1962012
STM1061N29WX6F, Voltage Supervisors

STM1061N29WX6F, Voltage Supervisors

Supplier's Site
Voltage Supervisors - 1962013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1962013P
Voltage Supervisors 1962013P
STM1061N29WX6F, Voltage Supervisors

STM1061N29WX6F, Voltage Supervisors

Supplier's Site
Voltage Supervisors - 1962013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1962013
Voltage Supervisors 1962013
STM1061N29WX6F, Voltage Supervisors

STM1061N29WX6F, Voltage Supervisors

Supplier's Site
PMIC - PMIC - Supervisors - STM1061N29WX6F - 031234-STM1061N29WX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1061N29WX6F
031234-STM1061N29WX6F
PMIC - PMIC - Supervisors - STM1061N29WX6F 031234-STM1061N29WX6F
Manufacturer: STMicroelectronics Win Source Part Number: 031234-STM1061N29WX6 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031234-STM1061N29WX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 30 μs Typical Propagation Delay
Voltage - Threshold: 2.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Volt Detector 2.9V, Smd, Sot-23-3; Threshold Voltage Stmicroelectronics - 26M3572 - Newark, An Avnet Company
Chicago, IL, United States
Volt Detector 2.9V, Smd, Sot-23-3; Threshold Voltage Stmicroelectronics
26M3572
Volt Detector 2.9V, Smd, Sot-23-3; Threshold Voltage Stmicroelectronics 26M3572
VOLT DETECTOR 2.9V, SMD, SOT-23-3; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes

VOLT DETECTOR 2.9V, SMD, SOT-23-3; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - STM1061N29WX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1061N29WX6F
Supervisors STM1061N29WX6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
STM1061N29WX6F
PMIC - Supervisors STM1061N29WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1061N29WX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1061N29WX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1061N29WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM1061N29WX6F
Supervisory Circuits STM1061N29WX6F
Supervisory Circuits 2.9V Active Lo Open Drain Voltage Detect

Supervisory Circuits 2.9V Active Lo Open Drain Voltage Detect

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-4956-2-ND 691-STM1061N29WX6F 1962012 1962013P 031234-STM1061N29WX6F 26M3572 STM1061N29WX6F STM1061N29WX6F STM1061N29WX6F STM1061N29WX6F
Product Name Supervisors Low-Power 2.9V 3.6uA SOT-23 Voltage Supervisor IC Voltage Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - STM1061N29WX6F Volt Detector 2.9V, Smd, Sot-23-3; Threshold Voltage Stmicroelectronics Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Active Low; Active Low, Open Drain Open Drain; Active Low; Active Low, Open Drain Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT-23; Sot-23 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.9 volts 2.9 volts 2.9 volts 2.9 volts 2.9 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details