Win Source Part Number: 1097157-STM6904SFEDS
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.05V, 2.955V, Adj, Adj
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MAX708TCUA-TG; MAX708CUA-TG; MAX708RCUA-TG; LM3704XCMM-263/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-8722-1,497-8722-
Base Product Number: STM6904
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
IC SUPERVISOR 4 CHANNEL 8MSOP
IC SUPERVISOR 4 CHANNEL 8MSOP
Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
Supervisory Circuits Quad Quint Ultra-Low Current Multi Volt
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1097157-STM6904SFEDS6F | 497-8722-2-ND | STM6904SFEDS6F | STM6904SFEDS6F | STM6904SFEDS6F | STM6904SFEDS6F |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 4; 4 | 4; 4 |