STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STHV748SQ

Description
Win Source Part Number: 1028600-STHV748SQ Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Ultrasound Imaging Standard Package: 1,560 Mounting: SMD (SMT) Voltage - Supply: 1.8V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STHV748
Request a Quote Datasheet
Description
Win Source Part Number: 1028600-STHV748SQ Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Ultrasound Imaging Standard Package: 1,560 Mounting: SMD (SMT) Voltage - Supply: 1.8V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STHV748
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1028600-STHV748SQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1028600-STHV748SQ
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1028600-STHV748SQ
Win Source Part Number: 1028600-STHV748SQ Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Ultrasound Imaging Standard Package: 1,560 Mounting: SMD (SMT) Voltage - Supply: 1.8V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STHV748

Win Source Part Number: 1028600-STHV748SQ
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Ultrasound Imaging
Standard Package: 1,560
Mounting: SMD (SMT)
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STHV748

Buy Now Datasheet
Power Management - Specialized - STHV748SQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STHV748SQ
Power Management - Specialized STHV748SQ
Ultrasound Imaging PMIC 64-QFN (9x9)

Ultrasound Imaging PMIC 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1028600-STHV748SQ STHV748SQ
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385103 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details