STMicroelectronics, Inc. SMD 5.5V Voltage Supervisor IC STM6519APARUB6F

Description
Smart Reset IC, 5.5V, 400nA, Surface Mount Product overview: STM6519APARUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519APARUB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Smart Reset IC, 5.5V, 400nA, Surface Mount Product overview: STM6519APARUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519APARUB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.5V Voltage Supervisor IC
691-STM6519APARUB6F
SMD 5.5V Voltage Supervisor IC 691-STM6519APARUB6F
Smart Reset IC, 5.5V, 400nA, Surface Mount Product overview: STM6519APARUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519APARUB6F can be used for catalog matching and distributor lookup.

Smart Reset IC, 5.5V, 400nA, Surface Mount Product overview: STM6519APARUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519APARUB6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 497-11979-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-11979-1-ND
Supervisors 497-11979-1-ND
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisors - 497-11979-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-11979-6-ND
Supervisors 497-11979-6-ND
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisors - 497-11979-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-11979-2-ND
Supervisors 497-11979-2-ND
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6519APARUB6F - 031332-STM6519APARUB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6519APARUB6F
031332-STM6519APARUB6F
PMIC - PMIC - Supervisors - STM6519APARUB6F 031332-STM6519APARUB6F
Manufacturer: STMicroelectronics Win Source Part Number: 031332-STM6519APARUB 6F Packaging: Reel - TR Type: Reset Timer Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Reset Timeout: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-UDFN (1.45x1) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031332-STM6519APARUB6F
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UDFN (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6519APARUB6F
Supervisory Circuits STM6519APARUB6F
Supervisory Circuits 4-Pin Smart Reset IC 2V to 5.5V 1uA

Supervisory Circuits 4-Pin Smart Reset IC 2V to 5.5V 1uA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6519APARUB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6519APARUB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6519APARUB6F
IC SUPERVISOR SMART RESET 6UDFN

IC SUPERVISOR SMART RESET 6UDFN

Supplier's Site
Supervisors - STM6519APARUB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6519APARUB6F
Supervisors STM6519APARUB6F
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
STM6519APARUB6F
PMIC - Supervisors STM6519APARUB6F
IC SUPERVISOR SMART RESET 6UDFN

IC SUPERVISOR SMART RESET 6UDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6519APARUB6F 497-11979-1-ND 031332-STM6519APARUB6F STM6519APARUB6F STM6519APARUB6F STM6519APARUB6F STM6519APARUB6F
Product Name SMD 5.5V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6519APARUB6F Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
IQ 0.4000 µA
Supply Voltage 2 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details