Manufacturer: STMicroelectronics
Win Source Part Number: 031101-STC3100IQT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: STC3100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): LM3814MX-7.0; LM3815M-7.0; LM3815MX-7.0; LM3815MX-7.0/NOPB; DS2760AE-025; STC3100IST; AD7284WBSWZ-RL;
Introduction Date: January 27, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
BATT SUPERVISOR/MONITOR, -40 TO 85DEG C; Battery Type:Li-Ion; Interfaces:I2C; No. of Cells:1Cells; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; IC Case / Package:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BATT MON LI-ION 1CELL 8DFN
Battery Battery Monitor IC Lithium Ion 8-DFN (3x3)
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 031101-STC3100IQT | 33R1140 | STC3100IQT | STC3100IQT |
| Product Name | PMIC - PMIC - Battery Management - STC3100IQT | Batt Supervisor/monitor, -40 To 85Deg C; Battery Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting | |||
| Type | 8-DFN (3x3) | 8-VFDFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |