The STLQ015M20R is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.0 V with a maximum output current of 150 mA. It operates with an input voltage range of 1.5 V to 5.5 V and features a very low quiescent current of 1.4 µA at full load, making it suitable for battery-powered applications where energy efficiency is critical. The device includes logic-controlled electronic shutdown, reducing current consumption to just 1 nA in OFF mode. It is stable with a ceramic capacitor of 1 µF and incorporates internal current and thermal limiting for added protection. The operating temperature range is from -40 °C to 125 °C, making it versatile for various environmental conditions. Typical applications include mobile phones, digital cameras, and portable media players.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STLQ015M20R |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |