STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM6601AU2DDM6F STM6601AU2DDM6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031340-STM6601AU2DDM 6F Packaging: Reel - TR Type: Smart ON/OFF Controller Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 240 ms Minimum Voltage - Threshold: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (2x3) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031340-STM6601AU2DDM 6F Packaging: Reel - TR Type: Smart ON/OFF Controller Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 240 ms Minimum Voltage - Threshold: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (2x3) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM6601AU2DDM6F - 031340-STM6601AU2DDM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6601AU2DDM6F
031340-STM6601AU2DDM6F
PMIC - PMIC - Supervisors - STM6601AU2DDM6F 031340-STM6601AU2DDM6F
Manufacturer: STMicroelectronics Win Source Part Number: 031340-STM6601AU2DDM 6F Packaging: Reel - TR Type: Smart ON/OFF Controller Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 240 ms Minimum Voltage - Threshold: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (2x3) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031340-STM6601AU2DDM6F
Packaging: Reel - TR
Type: Smart ON/OFF Controller
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 240 ms Minimum
Voltage - Threshold: 3.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TDFN (2x3)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.5V Voltage Supervisor IC
691-STM6601AU2DDM6F
3.5V Voltage Supervisor IC 691-STM6601AU2DDM6F
3.5V 1-Supv Supervisory Circuit, TDFN-12, SM Product overview: STM6601AU2DDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601AU2DDM6F can be used for catalog matching and distributor lookup.

3.5V 1-Supv Supervisory Circuit, TDFN-12, SM Product overview: STM6601AU2DDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601AU2DDM6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 497-10129-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10129-1-ND
Supervisors 497-10129-1-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10129-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10129-6-ND
Supervisors 497-10129-6-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10129-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10129-2-ND
Supervisors 497-10129-2-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6601AU2DDM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6601AU2DDM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6601AU2DDM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site
PMIC - Supervisors - STM6601AU2DDM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6601AU2DDM6F
PMIC - Supervisors STM6601AU2DDM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site Datasheet
Supervisors - STM6601AU2DDM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6601AU2DDM6F
Supervisors STM6601AU2DDM6F
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6601AU2DDM6F
Supervisory Circuits STM6601AU2DDM6F
Supervisory Circuits Smart Push-Button Power On Lock Out

Supervisory Circuits Smart Push-Button Power On Lock Out

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 031340-STM6601AU2DDM6F 691-STM6601AU2DDM6F 497-10129-1-ND STM6601AU2DDM6F STM6601AU2DDM6F STM6601AU2DDM6F STM6601AU2DDM6F
Product Name PMIC - PMIC - Supervisors - STM6601AU2DDM6F 3.5V Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1; 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 12-TDFN (2x3) TDFN 12-WFDFN 12-WFDFN 12-WFDFN
Unlock Full Specs
to access all available technical data

Similar Products