The STHS2375AM6F is a Power Over Ethernet (PoE) controller designed for use in IEEE 802.3af-compliant powered devices. It features an integrated 100V, 500mA power MOSFET and allows for resistor-programmabl
Win Source Part Number: 1253089-STHS2375AM6F
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PD)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 12.95 W
Current - Supply: 250µA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 0V ~ 57V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-6320-6,497-6320-
Base Product Number: STHS2375
Product Status: Obsolete
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1253089-STHS2375AM6F | STHS2375AM6F |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers | Power Over Ethernet (PoE) Controllers |
| Output Options | Inverting |