STMicroelectronics, Inc. Supervisors STM706TM6F

Description
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-3839-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3839-6-ND
Supervisors 497-3839-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3839-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3839-1-ND
Supervisors 497-3839-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3839-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3839-2-ND
Supervisors 497-3839-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3V 5.5V 60uA Voltage Supervisor IC
691-STM706TM6F
3V 5.5V 60uA Voltage Supervisor IC 691-STM706TM6F
3V Power-On Reset IC, SO, 5.5V Max, 60uA, Active Low Reset Product overview: STM706TM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 60uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, 60uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706TM6F can be used for catalog matching and distributor lookup.

3V Power-On Reset IC, SO, 5.5V Max, 60uA, Active Low Reset Product overview: STM706TM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 60uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, 60uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706TM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Supervisors - 1891877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1891877
Voltage Supervisors 1891877
STMicroelectronics, STM706TM6F

STMicroelectronics, STM706TM6F

Supplier's Site
Voltage Supervisors - 1892101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1892101
Voltage Supervisors 1892101
STMicroelectronics, STM706TM6F

STMicroelectronics, STM706TM6F

Supplier's Site
Voltage Supervisors - 1892101P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1892101P
Voltage Supervisors 1892101P
STMicroelectronics, STM706TM6F

STMicroelectronics, STM706TM6F

Supplier's Site
PMIC - PMIC - Supervisors - STM706TM6F - 1103474-STM706TM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM706TM6F
1103474-STM706TM6F
PMIC - PMIC - Supervisors - STM706TM6F 1103474-STM706TM6F
Manufacturer: STMicroelectronics Win Source Part Number: 1103474-STM706TM6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103474-STM706TM6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - STM706TM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM706TM6F
Supervisors STM706TM6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Mp Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics - 45AC7650 - Newark, An Avnet Company
Chicago, IL, United States
Mp Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics
45AC7650
Mp Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics 45AC7650
MP SUPERVISOR, 5.5V, SOIC-8; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low, Push-Pull; Digital IC Case:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

MP SUPERVISOR, 5.5V, SOIC-8; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low, Push-Pull; Digital IC Case:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM706TM6F
Supervisory Circuits STM706TM6F
Supervisory Circuits 4.38V Reset Suprvsr

Supervisory Circuits 4.38V Reset Suprvsr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM706TM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM706TM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM706TM6F
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
PMIC - Supervisors - STM706TM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM706TM6F
PMIC - Supervisors STM706TM6F
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-3839-6-ND 691-STM706TM6F 1891877 1892101P 1103474-STM706TM6F STM706TM6F 45AC7650 STM706TM6F STM706TM6F STM706TM6F
Product Name Supervisors 3V 5.5V 60uA Voltage Supervisor IC Voltage Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - STM706TM6F Supervisors Mp Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Manual Reset Watchdog Timer; Manual Reset; Power Fail Warning Watchdog Timer; Manual Reset; Power Fail Warning Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Active High; Active high Active High; Active High Inverting; Active Low Push-Pull, Totem Pole
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SO So 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1921847 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details