STMicroelectronics, Inc. 3V 2.59V 2.7V SOIC Voltage Supervisor IC STM802RM6F

Description
3V Power-On Reset IC, SOIC, Active Low, 2.59V-2.7V Threshold Product overview: STM802RM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.59V, 2.7V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.59V, 2.7V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM802RM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V Power-On Reset IC, SOIC, Active Low, 2.59V-2.7V Threshold Product overview: STM802RM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.59V, 2.7V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.59V, 2.7V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM802RM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 2.59V 2.7V SOIC Voltage Supervisor IC
691-STM802RM6F
3V 2.59V 2.7V SOIC Voltage Supervisor IC 691-STM802RM6F
3V Power-On Reset IC, SOIC, Active Low, 2.59V-2.7V Threshold Product overview: STM802RM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.59V, 2.7V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.59V, 2.7V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM802RM6F can be used for catalog matching and distributor lookup.

3V Power-On Reset IC, SOIC, Active Low, 2.59V-2.7V Threshold Product overview: STM802RM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.59V, 2.7V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.59V, 2.7V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM802RM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-3850-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3850-6-ND
Supervisors 497-3850-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3850-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3850-2-ND
Supervisors 497-3850-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3850-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3850-1-ND
Supervisors 497-3850-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1250986-STM802RM6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1250986-STM802RM6F
Integrated Circuits (ICs) - PMIC - Supervisors 1250986-STM802RM6F
Win Source Part Number: 1250986-STM802RM6F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.625V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1805-STM802RM6FTR,49 7-3850-6,1805-STM802 RM6FCT,497-3850-1R,- 497-3850-2,1805-STM8 02RM6FDKR,497-3850-2 ,497-3850-2R,-497-38 50-1,-497-3850-6,497 -3850-1 Base Product Number: STM802

Win Source Part Number: 1250986-STM802RM6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.625V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 1805-STM802RM6FTR,497-3850-6,1805-STM802RM6FCT,497-3850-1R,-497-3850-2,1805-STM802RM6FDKR,497-3850-2,497-3850-2R,-497-3850-1,-497-3850-6,497-3850-1
Base Product Number: STM802

Buy Now Datasheet
Supervisors - STM802RM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM802RM6F
Supervisors STM802RM6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - STM802RM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM802RM6F
PMIC - Supervisors STM802RM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM802RM6F
Supervisory Circuits STM802RM6F
Supervisory Circuits 2.625V w/Batt Switch

Supervisory Circuits 2.625V w/Batt Switch

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM802RM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM802RM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM802RM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM802RM6F 497-3850-6-ND 1250986-STM802RM6F STM802RM6F STM802RM6F STM802RM6F STM802RM6F
Product Name 3V 2.59V 2.7V SOIC Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 60 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details