STMicroelectronics, Inc. SMD 3.08V SOIC Voltage Supervisor IC STM706TAM6F

Description
Supervisory IC, 3.08V, 8-Pin SOIC, Surface Mount Product overview: STM706TAM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.08V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 3.08V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706TAM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Supervisory IC, 3.08V, 8-Pin SOIC, Surface Mount Product overview: STM706TAM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.08V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 3.08V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706TAM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.08V SOIC Voltage Supervisor IC
691-STM706TAM6F
SMD 3.08V SOIC Voltage Supervisor IC 691-STM706TAM6F
Supervisory IC, 3.08V, 8-Pin SOIC, Surface Mount Product overview: STM706TAM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.08V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 3.08V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706TAM6F can be used for catalog matching and distributor lookup.

Supervisory IC, 3.08V, 8-Pin SOIC, Surface Mount Product overview: STM706TAM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.08V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 3.08V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706TAM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-10441-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10441-6-ND
Supervisors 497-10441-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-10441-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10441-2-ND
Supervisors 497-10441-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-10441-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10441-1-ND
Supervisors 497-10441-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1250982-STM706TAM6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1250982-STM706TAM6F
Integrated Circuits (ICs) - PMIC - Supervisors 1250982-STM706TAM6F
Win Source Part Number: 1250982-STM706TAM6F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 160ms Minimum Voltage - Threshold: 3.08V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-10441-6,497-104 41-6,497-10441-2,497 -10441-1,-497-10441- 1,-497-10441-2 Base Product Number: STM706

Win Source Part Number: 1250982-STM706TAM6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 160ms Minimum
Voltage - Threshold: 3.08V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-10441-6,497-10441-6,497-10441-2,497-10441-1,-497-10441-1,-497-10441-2
Base Product Number: STM706

Buy Now Datasheet
 - STM706TAM6F - Rochester Electronics
Newburyport, MA, United States
STM706T - Reset and Supervisor ICs-RESET A

STM706T - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
PMIC - Supervisors - STM706TAM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM706TAM6F
PMIC - Supervisors STM706TAM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM706TAM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM706TAM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM706TAM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Mpu Supervisor, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 47AK6989 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, -40 To 85Deg C Rohs Compliant Stmicroelectronics
47AK6989
Mpu Supervisor, -40 To 85Deg C Rohs Compliant Stmicroelectronics 47AK6989
MPU SUPERVISOR, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Supervisors - STM706TAM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM706TAM6F
Supervisors STM706TAM6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM706TAM6F
Supervisory Circuits STM706TAM6F
Supervisory Circuits 5V Supervisor 200ms 1.6s Timer 40uA

Supervisory Circuits 5V Supervisor 200ms 1.6s Timer 40uA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM706TAM6F 497-10441-6-ND 1250982-STM706TAM6F STM706TAM6F STM706TAM6F STM706TAM6F 47AK6989 STM706TAM6F STM706TAM6F
Product Name SMD 3.08V SOIC Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mpu Supervisor, -40 To 85Deg C Rohs Compliant Stmicroelectronics Supervisors Supervisory Circuits
Type SO N SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC8 SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details