Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
VOLTAGE SUPERVISOR, 3.078/1.11V, TSSOP-8; Threshold Voltage:3.078V; No. of Supervisors / Monitors:5Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSSOP; Product Range:-RoHS Compliant: Yes
VOLTAGE SUPERVISOR, 3.078/1.11V, TSSOP-8; Threshold Voltage:3.078V; No. of Supervisors / Monitors:5Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSSOP; Product Range:-RoHS Compliant: Yes
IC SUPERVISOR 5 CHANNEL 8MSOP
Supervisory Circuits QUIN ULT LO VLT SPVR PUSH BUTTON RESET
IC SUPERVISOR 5 CHANNEL 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-8729-2-ND | STM6905TGEDS6F | 49AC1449 | STM6905TGEDS6F | STM6905TGEDS6F | STM6905TGEDS6F |
| Product Name | Supervisors | Supervisors | Voltage Supervisor, 3.078/1.11V, Tssop-8; Threshold Voltage Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |||
| Threshold | 1.11 to 3.08 volts | 1.11 to ? volts | 3.08 volts | 1.11 to ? volts |