Manufacturer: STMicroelectronics
Win Source Part Number: 097672-STM704SM6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.925V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
3V Supervisor IC, Power Management, SO, 5.5V Max Product overview: STM704SM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM704SM6F can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SO
Supervisory Circuits 4.40V w/Batt Switch
IC SUPERVISOR 1 CHANNEL 8SO
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 097672-STM704SM6F | 691-STM704SM6F | 497-3832-2-ND | STM704SM6F | STM704SM6F | STM704SM6F | STM704SM6F |
| Product Name | PMIC - PMIC - Supervisors - STM704SM6F | 3V 5.5V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | 8-SO | SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Threshold | 2.92 volts | 2.92 volts | 2.92 volts | 2.92 volts |