Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
3V Power-On Reset IC, SO Package, 2.55V-2.7V Threshold Product overview: STM704RM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.55V, 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.55V, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM704RM6E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 042930-STM704RM6E
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.625V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): MAX704RCSA+T; STM704SM6E; STM806RM6E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL 8SO
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STM704RM6E-ND | 691-STM704RM6E | 042930-STM704RM6E | STM704RM6E | STM704RM6E | STM704RM6E |
| Product Name | Supervisors | 3V 2.55V 2.7V Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM704RM6E | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SO | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Threshold | 2.62 volts | 2.62 volts | 2.62 volts | 2.62 volts |