STMicroelectronics, Inc. Supervisors STM812TW16F

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-3354-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3354-2-ND
Supervisors 497-3354-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-3354-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3354-1-ND
Supervisors 497-3354-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-3354-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3354-6-ND
Supervisors 497-3354-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM812TW16F - 031397-STM812TW16F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM812TW16F
031397-STM812TW16F
PMIC - PMIC - Supervisors - STM812TW16F 031397-STM812TW16F
Manufacturer: STMicroelectronics Win Source Part Number: 031397-STM812TW16F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143-4 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031397-STM812TW16F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.08V 5.5V Voltage Supervisor IC
691-STM812TW16F
3.08V 5.5V Voltage Supervisor IC 691-STM812TW16F
Reset IC, 3.08V Threshold, SOT-143, 5.5V Max Product overview: STM812TW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM812TW16F can be used for catalog matching and distributor lookup.

Reset IC, 3.08V Threshold, SOT-143, 5.5V Max Product overview: STM812TW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM812TW16F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisory Circuit, 3.08V, Sot-143-4; Threshold Voltage Stmicroelectronics - 49AC1450 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3.08V, Sot-143-4; Threshold Voltage Stmicroelectronics
49AC1450
Supervisory Circuit, 3.08V, Sot-143-4; Threshold Voltage Stmicroelectronics 49AC1450
SUPERVISORY CIRCUIT, 3.08V, SOT-143-4; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-143; No. of Pins:4Pins RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3.08V, SOT-143-4; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-143; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisory Circuit, 3.08V, Sot-143-4; Threshold Voltage Stmicroelectronics - 57P1503 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3.08V, Sot-143-4; Threshold Voltage Stmicroelectronics
57P1503
Supervisory Circuit, 3.08V, Sot-143-4; Threshold Voltage Stmicroelectronics 57P1503
SUPERVISORY CIRCUIT, 3.08V, SOT-143-4; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-143; No. of Pins:4Pins RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3.08V, SOT-143-4; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-143; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - STM812TW16F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM812TW16F
PMIC - Supervisors STM812TW16F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site Datasheet
Supervisors - STM812TW16F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM812TW16F
Supervisors STM812TW16F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM812TW16F
Supervisory Circuits STM812TW16F
Supervisory Circuits 3.08V Reset 140ms

Supervisory Circuits 3.08V Reset 140ms

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM812TW16F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM812TW16F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM812TW16F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-3354-2-ND 031397-STM812TW16F 691-STM812TW16F 49AC1450 STM812TW16F STM812TW16F STM812TW16F STM812TW16F
Product Name Supervisors PMIC - PMIC - Supervisors - STM812TW16F 3.08V 5.5V Voltage Supervisor IC Supervisory Circuit, 3.08V, Sot-143-4; Threshold Voltage Stmicroelectronics PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type TO-253-4, TO-253AA SOT-143-4 SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z70PWR-V300 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Type SSOP; TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers