STMicroelectronics, Inc. 5.5V 2.5V Voltage Supervisor IC STM6601CA2BDM6F

Description
Smart On/Off Controller, 1.6-5.5V, 2.5V Threshold, WFDFN Product overview: STM6601CA2BDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601CA2BDM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Smart On/Off Controller, 1.6-5.5V, 2.5V Threshold, WFDFN Product overview: STM6601CA2BDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601CA2BDM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 2.5V Voltage Supervisor IC
691-STM6601CA2BDM6F
5.5V 2.5V Voltage Supervisor IC 691-STM6601CA2BDM6F
Smart On/Off Controller, 1.6-5.5V, 2.5V Threshold, WFDFN Product overview: STM6601CA2BDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601CA2BDM6F can be used for catalog matching and distributor lookup.

Smart On/Off Controller, 1.6-5.5V, 2.5V Threshold, WFDFN Product overview: STM6601CA2BDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601CA2BDM6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - STM6601CA2BDM6F - 809074-STM6601CA2BDM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6601CA2BDM6F
809074-STM6601CA2BDM6F
PMIC - PMIC - Supervisors - STM6601CA2BDM6F 809074-STM6601CA2BDM6F
Manufacturer: STMicroelectronics Win Source Part Number: 809074-STM6601CA2BDM 6F Packaging: Reel Type: Smart ON/OFF Controller Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 240ms Minimum Voltage - Threshold: 2.5V Supplier Device Package: 12-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFDFN Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: STM6601

Manufacturer: STMicroelectronics
Win Source Part Number: 809074-STM6601CA2BDM6F
Packaging: Reel
Type: Smart ON/OFF Controller
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 240ms Minimum
Voltage - Threshold: 2.5V
Supplier Device Package: 12-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-WFDFN
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: STM6601

Buy Now
Supervisors - 497-14862-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14862-1-ND
Supervisors 497-14862-1-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-14862-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14862-2-ND
Supervisors 497-14862-2-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-14862-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14862-6-ND
Supervisors 497-14862-6-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6601CA2BDM6F
Supervisory Circuits STM6601CA2BDM6F
Supervisory Circuits Smart push-button on/off controller

Supervisory Circuits Smart push-button on/off controller

Buy Now Datasheet
PMIC - Supervisors - STM6601CA2BDM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6601CA2BDM6F
PMIC - Supervisors STM6601CA2BDM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6601CA2BDM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6601CA2BDM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6601CA2BDM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site
Supervisors - STM6601CA2BDM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6601CA2BDM6F
Supervisors STM6601CA2BDM6F
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6601CA2BDM6F 809074-STM6601CA2BDM6F 497-14862-1-ND STM6601CA2BDM6F STM6601CA2BDM6F STM6601CA2BDM6F STM6601CA2BDM6F
Product Name 5.5V 2.5V Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6601CA2BDM6F Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Type WFDFN 12-WFDFN 12-WFDFN 12-WFDFN
IQ 6 µA
Supply Voltage 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901583P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active Low, Open Drain, Active High
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers