Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
5-Pin SOT-23 Supervisor, Watchdog, Push-Pull Reset Product overview: STM6822TWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6822TWY6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031359-STM6822TWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Family Name: STM6822
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): EM6323QYSP5B-3.1; EM6323FYSP5B-3.1; EM6323RYSP5B-3.1;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes
Supervisory Circuits SUPERVISOR WATCHDOG
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-4666-2-ND | 691-STM6822TWY6F | 031359-STM6822TWY6F | 26M3594 | STM6822TWY6F | STM6822TWY6F | STM6822TWY6F | STM6822TWY6F |
| Product Name | Supervisors | SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6822TWY6F | Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SC-74A, SOT-753 | SOT-23 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |