3V Power-On Reset IC, 1V-5.5V, 2.55V-2.7V, TSSOP, SM Product overview: STM706RDS6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1V, 5.5V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 1V, 5.5V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706RDS6E can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM706RDS6E | STM706RDS6E-ND | STM706RDS6E | STM706RDS6E | STM706RDS6E |
| Product Name | 3V 1V 5.5V TSSOP Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||
| Type | TSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| IQ | 40 µA | ||||
| Supply Voltage | 1 to 5.5 volts |