STMicroelectronics, Inc. Low-Power 5.5V 2.8V SOT-23 Voltage Supervisor IC STM1816SWX7F

Description
Low Power Reset IC, SOT-23, 1.2-5.5V, 2.8V Threshold Product overview: STM1816SWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 2.8V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 2.8V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1816SWX7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Power Reset IC, SOT-23, 1.2-5.5V, 2.8V Threshold Product overview: STM1816SWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 2.8V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 2.8V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1816SWX7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 5.5V 2.8V SOT-23 Voltage Supervisor IC
691-STM1816SWX7F
Low-Power 5.5V 2.8V SOT-23 Voltage Supervisor IC 691-STM1816SWX7F
Low Power Reset IC, SOT-23, 1.2-5.5V, 2.8V Threshold Product overview: STM1816SWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 2.8V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 2.8V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1816SWX7F can be used for catalog matching and distributor lookup.

Low Power Reset IC, SOT-23, 1.2-5.5V, 2.8V Threshold Product overview: STM1816SWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 2.8V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 2.8V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1816SWX7F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-4791-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4791-1-ND
Supervisors 497-4791-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4791-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4791-2-ND
Supervisors 497-4791-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4791-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4791-6-ND
Supervisors 497-4791-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM1816SWX7F - 031241-STM1816SWX7F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1816SWX7F
031241-STM1816SWX7F
PMIC - PMIC - Supervisors - STM1816SWX7F 031241-STM1816SWX7F
Manufacturer: STMicroelectronics Win Source Part Number: 031241-STM1816SWX7F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.88V Family Name: STM1816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MCP120T-270GI/TT; MCP120T-270HI/TT; MCP120T-270HI/TTG; Introduction Date: August 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031241-STM1816SWX7F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.88V
Family Name: STM1816
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MCP120T-270GI/TT; MCP120T-270HI/TT; MCP120T-270HI/TTG;
Introduction Date: August 06, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM1816SWX7F
Supervisory Circuits STM1816SWX7F
Supervisory Circuits 2.88VRST Active Low Open Drain reset

Supervisory Circuits 2.88VRST Active Low Open Drain reset

Buy Now Datasheet
PMIC - Supervisors - STM1816SWX7F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM1816SWX7F
PMIC - Supervisors STM1816SWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - STM1816SWX7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1816SWX7F
Supervisors STM1816SWX7F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1816SWX7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1816SWX7F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1816SWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM1816SWX7F 497-4791-1-ND 031241-STM1816SWX7F STM1816SWX7F STM1816SWX7F STM1816SWX7F STM1816SWX7F
Product Name Low-Power 5.5V 2.8V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM1816SWX7F Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 4 µA
Supply Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details