STMicroelectronics, Inc. 2.89V 16uA 5.5V MSOP Voltage Supervisor IC STM6905PWEDS6F

Description
5-Ch, 1.66-2.89V Supervisor IC, MSOP, 16uA, 5.5V Product overview: STM6905PWEDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.89V, 16uA, 5.5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.89V, 16uA, 5.5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6905PWEDS6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5-Ch, 1.66-2.89V Supervisor IC, MSOP, 16uA, 5.5V Product overview: STM6905PWEDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.89V, 16uA, 5.5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.89V, 16uA, 5.5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6905PWEDS6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.89V 16uA 5.5V MSOP Voltage Supervisor IC
691-STM6905PWEDS6F
2.89V 16uA 5.5V MSOP Voltage Supervisor IC 691-STM6905PWEDS6F
5-Ch, 1.66-2.89V Supervisor IC, MSOP, 16uA, 5.5V Product overview: STM6905PWEDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.89V, 16uA, 5.5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.89V, 16uA, 5.5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6905PWEDS6F can be used for catalog matching and distributor lookup.

5-Ch, 1.66-2.89V Supervisor IC, MSOP, 16uA, 5.5V Product overview: STM6905PWEDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.89V, 16uA, 5.5V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.89V, 16uA, 5.5V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6905PWEDS6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 497-7020-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7020-2-ND
Supervisors 497-7020-2-ND
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Buy Now Datasheet
Supervisors - 497-7020-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7020-1-ND
Supervisors 497-7020-1-ND
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Buy Now Datasheet
Supervisors - 497-7020-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7020-6-ND
Supervisors 497-7020-6-ND
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Buy Now Datasheet
Electronic Wholesale - STM6905PWEDS6F - 1261465-STM6905PWEDS6F - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM6905PWEDS6F
1261465-STM6905PWEDS6F
Electronic Wholesale - STM6905PWEDS6F 1261465-STM6905PWEDS6F
Manufacturer: STMicroelectronics Win Source Part Number: 1261465-STM6905PWEDS 6F Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 5 Reset Timeout: 140ms Minimum Voltage - Threshold: 1.683V, 2.866V, Adj, Adj, Adj Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: STM6905 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1261465-STM6905PWEDS6F
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 5
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.683V, 2.866V, Adj, Adj, Adj
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: STM6905
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
 - STM6905PWEDS6F - Rochester Electronics
Newburyport, MA, United States
STM6905 - Reset and Supervisor ICs-RESET A

STM6905 - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
IC SUPERVISOR QUINTUPLE 8-MSOP - 761-STM6905PWEDS6F - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR QUINTUPLE 8-MSOP
761-STM6905PWEDS6F
IC SUPERVISOR QUINTUPLE 8-MSOP 761-STM6905PWEDS6F
IC SUPERVISOR QUINTUPLE 8-MSOP

IC SUPERVISOR QUINTUPLE 8-MSOP

Supplier's Site
PMIC - Supervisors - STM6905PWEDS6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6905PWEDS6F
PMIC - Supervisors STM6905PWEDS6F
IC SUPERVISOR 5 CHANNEL 8MSOP

IC SUPERVISOR 5 CHANNEL 8MSOP

Supplier's Site Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 69AH2800 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics
69AH2800
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics 69AH2800
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6905PWEDS6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6905PWEDS6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6905PWEDS6F
IC SUPERVISOR 5 CHANNEL 8MSOP

IC SUPERVISOR 5 CHANNEL 8MSOP

Supplier's Site
Supervisors - STM6905PWEDS6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6905PWEDS6F
Supervisors STM6905PWEDS6F
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6905PWEDS6F
Supervisory Circuits STM6905PWEDS6F
Supervisory Circuits Low V/ Low Supply Supervisor

Supervisory Circuits Low V/ Low Supply Supervisor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6905PWEDS6F 497-7020-2-ND 1261465-STM6905PWEDS6F STM6905PWEDS6F 761-STM6905PWEDS6F STM6905PWEDS6F 69AH2800 STM6905PWEDS6F STM6905PWEDS6F STM6905PWEDS6F
Product Name 2.89V 16uA 5.5V MSOP Voltage Supervisor IC Supervisors Electronic Wholesale - STM6905PWEDS6F IC SUPERVISOR QUINTUPLE 8-MSOP PMIC - Supervisors Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 5 5; 5 5; 5 5; 5
Type MSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SOP; SSOP; TSSOP; TSSOP8 SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 16 µA 16 µA
Supply Voltage 0.8000 to 5.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7095294 - RS Components, Ltd.
Specs
Type MSOP; Msop
Pins 8
View Details