Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 50 70 80 90 100 110 120 123 124 125 126 127 128 129 130 131 132 133 134 135 140 150 160 170 180 190 200 219
Product Name Notes
* Voltage Regulator IC Output
- Controller, MicroC-Based Off-Line Applications Voltage Regulator IC 1 Output 8-SOIC
- Converter, CPU Voltage Regulator IC 1 Output LG-UIQFN-32-2
- Converter, CPU Voltage Regulator IC 1 Output LG-WIQFN-38-1 (6.6x4.5)
- PWM Controller, CPU core Voltage Regulator IC 4 Output PG-DSO-32
- PWM Controller, CPU core Voltage Regulator IC 4 Output PG-TSSOP-28
- Voltage Regulator IC Output
Automotive PMIC 13-PRDBS
Automotive PMIC 16-SO
Automotive PMIC 17-PDBS
Automotive PMIC 8-DIP
Desktop, Notebook PCs PMIC 14-SO
Desktop, Notebook PCs PMIC 16-SO
Desktop, Notebook PCs PMIC 8-SO
Fan Control, Temp Monitor -40°C ~ 125°C, External Sensor Internal and External Sensor SMBus Output 16-SSOP
Ignition Buffer, Regulator PMIC 17-PDBS
Ignition Buffer, Regulator PMIC 20-HSOP
Ignition Buffer, Regulator PMIC 23-DBS
Ignition Buffer, Regulator PMIC DBS23P
Linear Regulator Controller IC Output
Linear Voltage Regulator IC 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 750mA, 750mA 9-SIP
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SO
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-TSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-73
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-SDFN (0.8x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WCSP (0.79x0.79)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFNC (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WCSP-F (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WCSPE (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WCSPF (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23L-6
Linear Voltage Regulator IC Positive Fixed 1 Output 420mA 4-WCSPE (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-WCSPF (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DFNB (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 5-DFNB (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 2 Output 750mA, 750mA 9-SIP
Linear Voltage Regulator IC Positive Fixed 3 Output 1.3A, 600mA, 300mA 9-PDBS
Linear Voltage Regulator IC Positive Fixed 3 Output 250mA, 140mA, 50mA 9-SIL MPF
PMIC 20-HSOP
PMIC DBS23P
PMIC
Power Supplies PMIC 16-SO
Power Supplies PMIC PG-DSO-24-1
Power Supply Controller 16-SO
Power Supply Controller 20-SO
Power Supply Controller Active/Synchronous Rectification Controller 8-HSO
Power Supply Controller Active/Synchronous Rectification Controller 8-HVSON (3x3)
Power Supply Controller Active/Synchronous Rectification Controller 8-SO
Power Supply Controller Active/Synchronous Rectification Controller SC-74
Power Supply Controller Digital Power Controller 16-SO
Power Supply Controller PG-DSO-14
Power Supply Controller Power Supply Controller 8-DIP
Power Supply Controller Power Supply Controller PG-DIP-14-3
Power Supply Controller Power Supply Controller PG-DIP-8
Power Supply Controller Power Supply Controller PG-DSO-14-3
Power Supply Controller Power Supply Controller, Notebook Computers 16-SO
Power Supply Controller Resonant Converter Controller 16-DIP
Power Supply Controller Resonant Converter Controller 16-SO
Power Supply Controller Resonant Converter Controller 20-SO
Power Supply Controller Resonant Converter Controller 24-SO
Power Supply Controller Resonant Converter Controller
Power Supply Controller Secondary-Side Controller 14-SO
Power Supply Controller Secondary-Side Controller 8-SO
Power Supply Controller Secondary-Side Controller SC-74
Power Supply Controller Secondary-Side Controller SOT-23 (TO-236AB)
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 6-TSOP
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74
Power Supply Controller
Processor PMIC 13-PDBS
Processor PMIC 20-HSOP
Processor PMIC 20-SO
Processor PMIC 8-SO
Processor PMIC 9-PDBS
Processor PMIC 9-SIL MPF
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.25% 100 mA 8-SO
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.25% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.25% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.25% 100 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.25% 100 mA SOT-323-6L
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.25% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA 8-TSSOP
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA SOT-323-6L
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA TO-252-3
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA TO-92-3
Supervisor Open Drain or Open Collector 1 Channel ESV
Supervisor Push-Pull, Totem Pole 1 Channel ESV
Voltage Reference IC V

<< Prev Next >>