STMicroelectronics, Inc. Voltage Supervisors STM811SW16F

Description
Reset circuit,SOT143,STM81 1SW16F
Request a Quote Datasheet
Description
Reset circuit,SOT143,STM81 1SW16F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 6248371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6248371
Voltage Supervisors 6248371
Reset circuit,SOT143,STM81 1SW16F

Reset circuit,SOT143,STM811SW16F

Supplier's Site
Voltage Supervisors - 1686324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1686324
Voltage Supervisors 1686324
Reset circuit,SOT143,STM81 1SW16F

Reset circuit,SOT143,STM811SW16F

Supplier's Site
PMIC - PMIC - Supervisors - STM811SW16F - 031395-STM811SW16F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM811SW16F
031395-STM811SW16F
PMIC - PMIC - Supervisors - STM811SW16F 031395-STM811SW16F
Manufacturer: STMicroelectronics Win Source Part Number: 031395-STM811SW16F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143-4 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031395-STM811SW16F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143-4
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 497-3348-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3348-2-ND
Supervisors 497-3348-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-3348-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3348-6-ND
Supervisors 497-3348-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-3348-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3348-1-ND
Supervisors 497-3348-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Singapore, Singapore
2.9V 15uA 320mW Voltage Supervisor IC
691-STM811SW16F
2.9V 15uA 320mW Voltage Supervisor IC 691-STM811SW16F
Reset IC, Active Low, 2.9V Threshold, SOT-143, 15uA, 320mW Product overview: STM811SW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 15uA, 320mW. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, 15uA, 320mW, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM811SW16F can be used for catalog matching and distributor lookup.

Reset IC, Active Low, 2.9V Threshold, SOT-143, 15uA, 320mW Product overview: STM811SW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 15uA, 320mW. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, 15uA, 320mW, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM811SW16F can be used for catalog matching and distributor lookup.

Supplier's Site
Mpu Low Reset 2.93V, Sot-143-4, 811; Threshold Voltage Stmicroelectronics - 97J2750 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Low Reset 2.93V, Sot-143-4, 811; Threshold Voltage Stmicroelectronics
97J2750
Mpu Low Reset 2.93V, Sot-143-4, 811; Threshold Voltage Stmicroelectronics 97J2750
MPU LOW RESET 2.93V, SOT-143-4, 811; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay RoHS Compliant: Yes

MPU LOW RESET 2.93V, SOT-143-4, 811; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Reset Circuit, Sot-145-4, Full Reel; Threshold Voltage Stmicroelectronics - 57P1497 - Newark, An Avnet Company
Chicago, IL, United States
Reset Circuit, Sot-145-4, Full Reel; Threshold Voltage Stmicroelectronics
57P1497
Reset Circuit, Sot-145-4, Full Reel; Threshold Voltage Stmicroelectronics 57P1497
RESET CIRCUIT, SOT-145-4, FULL REEL; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull / Active-Low, Push-Pull; No. of Pins:4Pins RoHS Compliant: Yes

RESET CIRCUIT, SOT-145-4, FULL REEL; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull / Active-Low, Push-Pull; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - STM811SW16F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM811SW16F
PMIC - Supervisors STM811SW16F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM811SW16F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM811SW16F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM811SW16F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site
Supervisors - STM811SW16F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM811SW16F
Supervisors STM811SW16F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM811SW16F
Supervisory Circuits STM811SW16F
Supervisory Circuits 2.93V Reset 140ms

Supervisory Circuits 2.93V Reset 140ms

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 6248371 031395-STM811SW16F 497-3348-2-ND 691-STM811SW16F 97J2750 STM811SW16F STM811SW16F STM811SW16F STM811SW16F
Product Name Voltage Supervisors PMIC - PMIC - Supervisors - STM811SW16F Supervisors 2.9V 15uA 320mW Voltage Supervisor IC Mpu Low Reset 2.93V, Sot-143-4, 811; Threshold Voltage Stmicroelectronics PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Active Low; Active low, push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-143; Sot-143 SOT-143-4 TO-253-4, TO-253AA SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA
Pins 4 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details