Manufacturer: STMicroelectronics
Win Source Part Number: 898254-STM6503REAADG
Series: Smart Reset™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2)
Package: 8-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STM6503
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-11247-2, 497-11247-1, -497-11247-1, -497-11247-2, 497-11247-6, -497-11247-6
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Dual push-button smart reset with user-adjustable setup delays Product overview: STM6503REAADG6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6503REAADG6F can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8TDFN
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisory Circuits Dual push-button Smart Reset
IC SUPERVISOR 1 CHANNEL 8TDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 898254-STM6503REAADG6F | 497-11247-2-ND | 691-STM6503REAADG6F | STM6503REAADG6F | STM6503REAADG6F | STM6503REAADG6F | STM6503REAADG6F |
| Product Name | PMIC - PMIC - Supervisors - STM6503REAADG6F | Supervisors | Dual Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain; Inverting | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | 8-TDFN (2x2) | 8-WFDFN | WFDFN | 8-WFDFN | 8-WFDFN | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Manual Reset |