STMicroelectronics, Inc. Low-Power Voltage Supervisor IC STM6905TWEDS6F

Description
Quintuple, ultralow voltage supervisor with push-button reset Product overview: STM6905TWEDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6905TWEDS6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quintuple, ultralow voltage supervisor with push-button reset Product overview: STM6905TWEDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6905TWEDS6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Voltage Supervisor IC
691-STM6905TWEDS6F
Low-Power Voltage Supervisor IC 691-STM6905TWEDS6F
Quintuple, ultralow voltage supervisor with push-button reset Product overview: STM6905TWEDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6905TWEDS6F can be used for catalog matching and distributor lookup.

Quintuple, ultralow voltage supervisor with push-button reset Product overview: STM6905TWEDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6905TWEDS6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - STM6905TWEDS6F - 1261467-STM6905TWEDS6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6905TWEDS6F
1261467-STM6905TWEDS6F
PMIC - PMIC - Supervisors - STM6905TWEDS6F 1261467-STM6905TWEDS6F
Manufacturer: STMicroelectronics Win Source Part Number: 1261467-STM6905TWEDS 6F Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 5 Reset Timeout: 140ms Minimum Voltage - Threshold: 1.683V, 3.078V, Adj, Adj, Adj Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: STM6905 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1261467-STM6905TWEDS6F
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 5
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.683V, 3.078V, Adj, Adj, Adj
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: STM6905
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - 497-8730-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8730-2-ND
Supervisors 497-8730-2-ND
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Buy Now Datasheet
Supervisors - STM6905TWEDS6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6905TWEDS6F
Supervisors STM6905TWEDS6F
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Supervisor Open Drain or Open Collector 5 Channel 8-MSOP

Buy Now Datasheet
PMIC - Supervisors - STM6905TWEDS6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6905TWEDS6F
PMIC - Supervisors STM6905TWEDS6F
IC SUPERVISOR 5 CHANNEL 8MSOP

IC SUPERVISOR 5 CHANNEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6905TWEDS6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6905TWEDS6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6905TWEDS6F
IC SUPERVISOR 5 CHANNEL 8MSOP

IC SUPERVISOR 5 CHANNEL 8MSOP

Supplier's Site
IC SUPERVISOR QUINTUPLE 8-MSOP - 761-STM6905TWEDS6F - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR QUINTUPLE 8-MSOP
761-STM6905TWEDS6F
IC SUPERVISOR QUINTUPLE 8-MSOP 761-STM6905TWEDS6F
IC SUPERVISOR QUINTUPLE 8-MSOP

IC SUPERVISOR QUINTUPLE 8-MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6905TWEDS6F 1261467-STM6905TWEDS6F 497-8730-2-ND STM6905TWEDS6F STM6905TWEDS6F STM6905TWEDS6F 761-STM6905TWEDS6F
Product Name Low-Power Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6905TWEDS6F Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors IC SUPERVISOR QUINTUPLE 8-MSOP
Number of Supplies 5 5; 5 5; 5 5; 5
Type MSOP SSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
IQ 12 µA 12 µA
Supply Voltage 0.8000 to 5.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers