Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
1.575V 1-Ch Supervisory IC, Active Low/Open Drain, 8-Pin TDFN Product overview: STM6503VEAADG6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.575V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6503VEAADG6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031328-STM6503VEAADG
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.575V
Family Name: STM6503
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x2)
Alternative Parts (Cross-Reference): EM6352YSP3B-1.7+; EM6353AY1SP3B-1.7; EM6353AY2SP3B-1.7+; EM6352YSC4B-1.7+;
Introduction Date: August 31, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Supervisory Circuits Smart push-button Dual-Assert Reset
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
IC SUPERVISOR 1 CHANNEL 8TDFN
IC SUPERVISOR 1 CHANNEL 8TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-10053-6-ND | 691-STM6503VEAADG6F | 031328-STM6503VEAADG6F | STM6503VEAADG6F | STM6503VEAADG6F | STM6503VEAADG6F | STM6503VEAADG6F |
| Product Name | Supervisors | 1.575V Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6503VEAADG6F | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | 8-WFDFN | TDFN | 8-TDFN (2x2) | 8-WFDFN | 8-WFDFN | ||
| Pins | 8 | 8 |