STMicroelectronics, Inc. Supervisors STM708DS6F

Description
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - STM708DS6F-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
STM708DS6F-ND
Supervisors STM708DS6F-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1250965-STM708DS6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1250965-STM708DS6F
Integrated Circuits (ICs) - PMIC - Supervisors 1250965-STM708DS6F
Win Source Part Number: 1250965-STM708DS6F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.38V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STM708 Product Status: Obsolete

Win Source Part Number: 1250965-STM708DS6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.38V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STM708
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
4.25V 4.5V Voltage Supervisor IC
691-STM708DS6F
4.25V 4.5V Voltage Supervisor IC 691-STM708DS6F
Supervisory IC, 1-Ch, 4.25V-4.5V Reset, 8TSSOP, SM Product overview: STM708DS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.25V, 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708DS6F can be used for catalog matching and distributor lookup.

Supervisory IC, 1-Ch, 4.25V-4.5V Reset, 8TSSOP, SM Product overview: STM708DS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.25V, 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708DS6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - STM708DS6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM708DS6F
PMIC - Supervisors STM708DS6F
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Supervisors - STM708DS6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM708DS6F
Supervisors STM708DS6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM708DS6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM708DS6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM708DS6F
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number STM708DS6F-ND 1250965-STM708DS6F 691-STM708DS6F STM708DS6F STM708DS6F STM708DS6F
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors 4.25V 4.5V Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers