STMicroelectronics, Inc. 5V 4.5V 4.75V Voltage Supervisor IC STM805LM6E

Description
5V Reset IC, SO, 4.5V-4.75V Threshold, 60uA, 320mW Product overview: STM805LM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.75V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM805LM6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V Reset IC, SO, 4.5V-4.75V Threshold, 60uA, 320mW Product overview: STM805LM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.75V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM805LM6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 4.5V 4.75V Voltage Supervisor IC
691-STM805LM6E
5V 4.5V 4.75V Voltage Supervisor IC 691-STM805LM6E
5V Reset IC, SO, 4.5V-4.75V Threshold, 60uA, 320mW Product overview: STM805LM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.75V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM805LM6E can be used for catalog matching and distributor lookup.

5V Reset IC, SO, 4.5V-4.75V Threshold, 60uA, 320mW Product overview: STM805LM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.75V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM805LM6E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM805LM6E - 808539-STM805LM6E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM805LM6E
808539-STM805LM6E
PMIC - PMIC - Supervisors - STM805LM6E 808539-STM805LM6E
Manufacturer: STMicroelectronics Win Source Part Number: 808539-STM805LM6E Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.65V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: STM805

Manufacturer: STMicroelectronics
Win Source Part Number: 808539-STM805LM6E
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.65V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: STM805

Buy Now
Supervisors - STM805LM6E-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
STM805LM6E-ND
Supervisors STM805LM6E-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM805LM6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM805LM6E
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM805LM6E
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
PMIC - Supervisors - STM805LM6E - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM805LM6E
PMIC - Supervisors STM805LM6E
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet
Supervisors - STM805LM6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM805LM6E
Supervisors STM805LM6E
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM805LM6E 808539-STM805LM6E STM805LM6E-ND STM805LM6E STM805LM6E STM805LM6E
Product Name 5V 4.5V 4.75V Voltage Supervisor IC PMIC - PMIC - Supervisors - STM805LM6E Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Type SO SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 60 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7515398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details