STMicroelectronics, Inc. 3V 2.55V 2.7V Voltage Supervisor IC STM706RM6E

Description
3V Supervisor IC, SO, 2.55V-2.7V Reset, 60uA, 5.5V Max Product overview: STM706RM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.55V, 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.55V, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706RM6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V Supervisor IC, SO, 2.55V-2.7V Reset, 60uA, 5.5V Max Product overview: STM706RM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.55V, 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.55V, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706RM6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 2.55V 2.7V Voltage Supervisor IC
691-STM706RM6E
3V 2.55V 2.7V Voltage Supervisor IC 691-STM706RM6E
3V Supervisor IC, SO, 2.55V-2.7V Reset, 60uA, 5.5V Max Product overview: STM706RM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.55V, 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.55V, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706RM6E can be used for catalog matching and distributor lookup.

3V Supervisor IC, SO, 2.55V-2.7V Reset, 60uA, 5.5V Max Product overview: STM706RM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 2.55V, 2.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 2.55V, 2.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706RM6E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM706RM6E - 1103470-STM706RM6E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM706RM6E
1103470-STM706RM6E
PMIC - PMIC - Supervisors - STM706RM6E 1103470-STM706RM6E
Manufacturer: STMicroelectronics Win Source Part Number: 1103470-STM706RM6E Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Alternative Parts (Cross-Reference): MAX706RESA+T; STM706SM6E; STM706RM6E; ADM706RAR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103470-STM706RM6E
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): MAX706RESA+T; STM706SM6E; STM706RM6E; ADM706RAR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - STM706RM6E-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
STM706RM6E-ND
Supervisors STM706RM6E-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM706RM6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM706RM6E
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM706RM6E
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
Supervisors - STM706RM6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM706RM6E
Supervisors STM706RM6E
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - STM706RM6E - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM706RM6E
PMIC - Supervisors STM706RM6E
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM706RM6E 1103470-STM706RM6E STM706RM6E-ND STM706RM6E STM706RM6E STM706RM6E
Product Name 3V 2.55V 2.7V Voltage Supervisor IC PMIC - PMIC - Supervisors - STM706RM6E Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SO 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 40 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details