Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
STM6777 - Reset and Supervisor ICs-RESET A
Manufacturer: STMicroelectronics
Win Source Part Number: 708585-STM6777SYWB6F
Series: TPS series
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.188V, 2.925V
Family Name: STM6777
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6715AUTSYD3+; MAX6715AUTSYD2+T; MAX6715AUTRYD2+T;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6777SYWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777SYWB6F can be used for catalog matching and distributor lookup.
Supervisory Circuits Dual triple ultra Lo Vltg supervisor
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-7999-2-ND | STM6777SYWB6F | 708585-STM6777SYWB6F | 691-STM6777SYWB6F | STM6777SYWB6F | STM6777SYWB6F | STM6777SYWB6F | STM6777SYWB6F |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - STM6777SYWB6F | Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC | Supervisory Circuits | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | |||
| Threshold | 2.19 to 2.92 volts | 2.19 volts | 2.19 to 2.92 volts | 2.19 to 2.92 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |