Win Source Part Number: 1250979-STM6825LWY6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.63V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-5193-1,-497-519
Base Product Number: STM6825
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
5-Pin SOT-23-5 Power-On Reset IC, 1V-5.5V, 17uA Product overview: STM6825LWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 17uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 17uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6825LWY6F can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits 5-Pin Supervisor
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1250979-STM6825LWY6F | 497-5193-2-ND | 691-STM6825LWY6F | STM6825LWY6F | STM6825LWY6F | STM6825LWY6F | STM6825LWY6F |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | 1V 5.5V 17uA SOT-23 Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low; Active High | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Threshold | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |