Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
60
70
80
90
100
110
117
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
200
219
| Product Name | Notes |
|---|---|
| - Controller, Digital Camera Focus Module Voltage Regulator IC 2 Output SC-89-6 (SOT-666) | |
| - Controller, ISDN Power Supplies Voltage Regulator IC 1 Output 14-SOIC | |
| - Controller, Power Supplies Voltage Regulator IC 3 Output 28-SSOP | |
| - Converter, 1-Cell Lithium Ion Portable Communication Devices Voltage Regulator IC 1 Output 20-TSSOP | |
| - Converter, ISDN Power Supplies Voltage Regulator IC 1 Output 8-SOIC | |
| Battery Multi-Function Controller IC Lithium Ion 8-SOIC | |
| Battery Power Management IC Multi-Chemistry 16-SOIC | |
| Controller, ACDC Switching Power Supplies PMIC 8-SOIC | |
| General Purpose PMIC 16-CSP (2.01x2.01) | |
| Linear Voltage Regulator IC Fixed 1 Output 20-CLCC (8.89x8.89) | |
| Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 20-CLCC (8.89x8.89) | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 20-CLCC (8.89x8.89) | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-204AD (TO-3) | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-39 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-39 | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-204AD (TO-3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-247AD | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-39 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA PowerPAK® TSC75-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220F-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA PowerPAK® MLP33-8 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-SON (2x1.7) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerPAK® TSC75-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA WLP-4B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PowerPAK® MLP33-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerPAK® MLP33-8 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A TO-252-5 | |
| PMIC | |
| Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3) | |
| Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE) 11-QFN (3x3) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (4x4) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE), 802.3af (PoE), 802.3bt 38-QFN (5x7) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-QFN (5x5) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 38-QFN (5x7) | |
| Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 32-QFN (5x5) | |
| Power Over Ethernet Controller 4 Channel 802.3at (PoE) 38-QFN (5x7) | |
| Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 38-QFN (5x7) | |
| Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6) | |
| Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 38-QFN (5x7) | |
| Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-QFN (8x8) | |
| Power Over Ethernet Controller 64 Channel 802.3at (PoE) 24-QFN (4x4) | |
| Power Over Ethernet Controller 8 Channel 802.3at (PoE) 56-QFN (8x8) | |
| Power Over Ethernet Controller 8 Channel 802.3at (PoE), 802.3bt 56-QFN (8x8) | |
| Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8) | |
| Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-QFN (8x8) | |
| Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 20-QFN (4x4) | |
| Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4) | |
| Power Over Ethernet Controller Channel | |
| Power Supply Controller Digital Power Controller 28-QFN (5x5) | |
| Power Supply Controller Digital Power Controller 32-LQFP (7x7) | |
| Power Supply Controller Secondary-Side Controller, Synchronous Rectifier PowerPAK® MLP44-16 | |
| RFID Transponder IC 13.56MHz ISO 15693, NFC SPI 1.2V ~ 3.3V 16-VQFN Exposed Pad |
| << Prev | Next >> |