STMicroelectronics, Inc. 4.56V 4.7V 15uA Voltage Supervisor IC STM811LW16F

Description
Reset IC, 4.56V-4.7V, 15uA, SOT-143, Active Low Product overview: STM811LW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 4.7V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 4.7V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM811LW16F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Reset IC, 4.56V-4.7V, 15uA, SOT-143, Active Low Product overview: STM811LW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 4.7V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 4.7V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM811LW16F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.56V 4.7V 15uA Voltage Supervisor IC
691-STM811LW16F
4.56V 4.7V 15uA Voltage Supervisor IC 691-STM811LW16F
Reset IC, 4.56V-4.7V, 15uA, SOT-143, Active Low Product overview: STM811LW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 4.7V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 4.7V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM811LW16F can be used for catalog matching and distributor lookup.

Reset IC, 4.56V-4.7V, 15uA, SOT-143, Active Low Product overview: STM811LW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 4.7V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 4.7V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM811LW16F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM811LW16F - 031393-STM811LW16F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM811LW16F
031393-STM811LW16F
PMIC - PMIC - Supervisors - STM811LW16F 031393-STM811LW16F
Manufacturer: STMicroelectronics Win Source Part Number: 031393-STM811LW16F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143-4 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031393-STM811LW16F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 497-3345-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3345-2-ND
Supervisors 497-3345-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-3345-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3345-1-ND
Supervisors 497-3345-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-3345-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3345-6-ND
Supervisors 497-3345-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - STM811LW16F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM811LW16F
Supervisors STM811LW16F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
PMIC - Supervisors - STM811LW16F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM811LW16F
PMIC - Supervisors STM811LW16F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM811LW16F
Supervisory Circuits STM811LW16F
Supervisory Circuits 4.63V Reset 140ms

Supervisory Circuits 4.63V Reset 140ms

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM811LW16F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM811LW16F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM811LW16F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM811LW16F 031393-STM811LW16F 497-3345-2-ND STM811LW16F STM811LW16F STM811LW16F STM811LW16F
Product Name 4.56V 4.7V 15uA Voltage Supervisor IC PMIC - PMIC - Supervisors - STM811LW16F Supervisors Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-143 SOT-143-4 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
IQ 15 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details