The ST715PU25R is a linear voltage regulator from Quarktwin Technology Ltd. designed to operate with an input voltage range of 2.5 V to 24 V. It provides a guaranteed output current of 85 mA and features a low dropout voltage of 500 mV at 85 mA. The device is characterized by a very low quiescent current of 3.8 µA at full load, making it suitable for low power and battery-operated applications. It is compatible with ceramic output capacitors ranging from 0.47 µF to 10 µF and includes internal current limiting for fault protection. The ST715PU25R is available in a compact DFN8 (3x3 mm) package and operates over a temperature range of -40 °C to 125 °C, making it a versatile choice for various applications, including mobile phones and personal digital assistants.
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-DFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ST715PU25R |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |