Manufacturer: STMicroelectronics
Win Source Part Number: 116055-STM1404CSNIQ6
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: STM1404
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): DS3640K; DS3645B; DS3640B+TRL; DS3645B-TRL;
Introduction Date: August 21, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
1-Ch Power Supply Monitor, 2.85-3V Reset, QFN-16, SM Product overview: STM1404CSNIQ6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, QFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, QFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1404CSNIQ6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 16-QFN (3x3)
IC SUPERVISOR 1 CHANNEL 16QFN
IC SUPERVISOR 1 CHANNEL 16QFN
Supervisor Open Drain or Open Collector 1 Channel 16-QFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 116055-STM1404CSNIQ6F | 691-STM1404CSNIQ6F | 497-8185-2-ND | STM1404CSNIQ6F | STM1404CSNIQ6F | STM1404CSNIQ6F |
| Product Name | PMIC - PMIC - Supervisors - STM1404CSNIQ6F | 3V QFN Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Open Drain; Inverting; Active Low; Active High | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | 16-QFN (3x3) | QFN EP | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |