STMicroelectronics, Inc. Supervisors STM1001RWX6F

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-7490-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7490-6-ND
Supervisors 497-7490-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-7490-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7490-1-ND
Supervisors 497-7490-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-7490-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7490-2-ND
Supervisors 497-7490-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
5.5V 2.66V SOT-23 Voltage Supervisor IC
691-STM1001RWX6F
5.5V 2.66V SOT-23 Voltage Supervisor IC 691-STM1001RWX6F
Reset IC, 1.2-5.5V, 2.59-2.66V, SOT-23-3, SM Product overview: STM1001RWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.66V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.66V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1001RWX6F can be used for catalog matching and distributor lookup.

Reset IC, 1.2-5.5V, 2.59-2.66V, SOT-23-3, SM Product overview: STM1001RWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.66V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.66V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1001RWX6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM1001RWX6F - 031224-STM1001RWX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1001RWX6F
031224-STM1001RWX6F
PMIC - PMIC - Supervisors - STM1001RWX6F 031224-STM1001RWX6F
Manufacturer: STMicroelectronics Win Source Part Number: 031224-STM1001RWX6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031224-STM1001RWX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
STM1001RWX6F
PMIC - Supervisors STM1001RWX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - STM1001RWX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1001RWX6F
Supervisors STM1001RWX6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1001RWX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1001RWX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1001RWX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Mpu Low Od Reset 2.63V, Sot-223-3; Threshold Voltage Stmicroelectronics - 26M3567 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Low Od Reset 2.63V, Sot-223-3; Threshold Voltage Stmicroelectronics
26M3567
Mpu Low Od Reset 2.63V, Sot-223-3; Threshold Voltage Stmicroelectronics 26M3567
MPU LOW OD RESET 2.63V, SOT-223-3; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1; Supply Voltage Range:1.2V to 5.5V; Reset Type:Active-Low; Supply Current:7µA; Delay Time:210ms; Digital IC Case Style:SOT-223; No. of RoHS Compliant: Yes

MPU LOW OD RESET 2.63V, SOT-223-3; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1; Supply Voltage Range:1.2V to 5.5V; Reset Type:Active-Low; Supply Current:7µA; Delay Time:210ms; Digital IC Case Style:SOT-223; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM1001RWX6F
Supervisory Circuits STM1001RWX6F
Supervisory Circuits RESET CIRCUIT

Supervisory Circuits RESET CIRCUIT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-7490-6-ND 691-STM1001RWX6F 031224-STM1001RWX6F STM1001RWX6F STM1001RWX6F STM1001RWX6F 26M3567 STM1001RWX6F
Product Name Supervisors 5.5V 2.66V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM1001RWX6F PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mpu Low Od Reset 2.63V, Sot-223-3; Threshold Voltage Stmicroelectronics Supervisory Circuits
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 2.63 volts 2.63 volts 2.63 volts 2.63 volts 2.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details