STMicroelectronics, Inc. PMIC - PMIC - Battery Management - STC3115IJT STC3115IJT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 099292-STC3115IJT Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-CSP (2.01x1.37) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 099292-STC3115IJT Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-CSP (2.01x1.37) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - STC3115IJT - 099292-STC3115IJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - STC3115IJT
099292-STC3115IJT
PMIC - PMIC - Battery Management - STC3115IJT 099292-STC3115IJT
Manufacturer: STMicroelectronics Win Source Part Number: 099292-STC3115IJT Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-CSP (2.01x1.37) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 099292-STC3115IJT
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-CSP (2.01x1.37)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - STC3115IJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
STC3115IJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management STC3115IJT
IC BATT GAS GAUGE LI-ION 10CSP

IC BATT GAS GAUGE LI-ION 10CSP

Supplier's Site
Battery Fuel Gauge, Li-Ion, Csp-10; Battery Management Function Stmicroelectronics - 24AC5418 - Newark, An Avnet Company
Chicago, IL, United States
Battery Fuel Gauge, Li-Ion, Csp-10; Battery Management Function Stmicroelectronics
24AC5418
Battery Fuel Gauge, Li-Ion, Csp-10; Battery Management Function Stmicroelectronics 24AC5418
BATTERY FUEL GAUGE, LI-ION, CSP-10; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.35V; IC Case / Package:CSP; No. of Pins:10Pins; Interfaces:I2C; Product Range:- RoHS Compliant: Yes

BATTERY FUEL GAUGE, LI-ION, CSP-10; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.35V; IC Case / Package:CSP; No. of Pins:10Pins; Interfaces:I2C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Logic_Interfaces_Supervisors Stmicroelectronics - 66W7250 - Newark, An Avnet Company
Chicago, IL, United States
Logic_Interfaces_Supervisors Stmicroelectronics
66W7250
Logic_Interfaces_Supervisors Stmicroelectronics 66W7250
LOGIC_INTERFACES_SUP ERVISORS

LOGIC_INTERFACES_SUPERVISORS

Supplier's Site Datasheet
Battery Management - STC3115IJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
STC3115IJT
Battery Management STC3115IJT
Battery Battery Monitor IC 10-CSP (1.4x2.04)

Battery Battery Monitor IC 10-CSP (1.4x2.04)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 099292-STC3115IJT STC3115IJT 24AC5418 66W7250 STC3115IJT
Product Name PMIC - PMIC - Battery Management - STC3115IJT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Fuel Gauge, Li-Ion, Csp-10; Battery Management Function Stmicroelectronics Logic_Interfaces_Supervisors Stmicroelectronics Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details