Manufacturer: STMicroelectronics
Win Source Part Number: 031330-STM6513REIEDG
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 2.625V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x2)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
STM6513 - Reset and Supervisor ICs-RESET A
Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
Supervisory Circuit 2.625V 8-Pin TDFN Surface Mount Product overview: STM6513REIEDG6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.625V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.625V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6513REIEDG6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
Supervisory Circuits Smart reset Smart reset
IC SUPERVISOR 1 CHANNEL 8TDFN
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 031330-STM6513REIEDG6F | STM6513REIEDG6F | 497-10124-6-ND | 691-STM6513REIEDG6F | STM6513REIEDG6F | STM6513REIEDG6F | STM6513REIEDG6F |
| Product Name | PMIC - PMIC - Supervisors - STM6513REIEDG6F | Supervisors | SMD 2.625V Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1; 1 | ||||||
| Output Options | Open Drain; Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | ||||
| Type | 8-TDFN (2x2) | MLPD/DFN8 | 8-WFDFN Exposed Pad | TDFN | 8-WFDFN Exposed Pad | ||
| Threshold | 2.62 volts | 2.62 volts | 2.62 volts | 2.62 volts |