STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM1831L24WY6F STM1831L24WY6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 797176-STM1831L24WY6 F Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.4V Family Name: STM1831 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LM8365BALMFX22; LM8365BALMFX22/NOPB ; LM8365BALMF22/NOPB; LM8365BALMF22; Introduction Date: November 16, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 797176-STM1831L24WY6 F Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.4V Family Name: STM1831 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LM8365BALMFX22; LM8365BALMFX22/NOPB ; LM8365BALMF22/NOPB; LM8365BALMF22; Introduction Date: November 16, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM1831L24WY6F - 797176-STM1831L24WY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1831L24WY6F
797176-STM1831L24WY6F
PMIC - PMIC - Supervisors - STM1831L24WY6F 797176-STM1831L24WY6F
Manufacturer: STMicroelectronics Win Source Part Number: 797176-STM1831L24WY6 F Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.4V Family Name: STM1831 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LM8365BALMFX22; LM8365BALMFX22/NOPB ; LM8365BALMF22/NOPB; LM8365BALMF22; Introduction Date: November 16, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 797176-STM1831L24WY6F
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.4V
Family Name: STM1831
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): LM8365BALMFX22; LM8365BALMFX22/NOPB ; LM8365BALMF22/NOPB; LM8365BALMF22;
Introduction Date: November 16, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 497-11141-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-11141-6-ND
Supervisors 497-11141-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-11141-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-11141-1-ND
Supervisors 497-11141-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-11141-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-11141-2-ND
Supervisors 497-11141-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.4V SOT-23 Voltage Supervisor IC
691-STM1831L24WY6F
2.4V SOT-23 Voltage Supervisor IC 691-STM1831L24WY6F
Processor Supervisor 2.4V 1 Active Low/Open Drain 5-Pin SOT-23 T/R Product overview: STM1831L24WY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.4V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1831L24WY6F can be used for catalog matching and distributor lookup.

Processor Supervisor 2.4V 1 Active Low/Open Drain 5-Pin SOT-23 T/R Product overview: STM1831L24WY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.4V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1831L24WY6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Detector, 6V, Sot-23-5; Threshold Voltage Stmicroelectronics - 45AC7636 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 6V, Sot-23-5; Threshold Voltage Stmicroelectronics
45AC7636
Voltage Detector, 6V, Sot-23-5; Threshold Voltage Stmicroelectronics 45AC7636
VOLTAGE DETECTOR, 6V, SOT-23-5; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 6V, SOT-23-5; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - STM1831L24WY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM1831L24WY6F
PMIC - Supervisors STM1831L24WY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1831L24WY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1831L24WY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1831L24WY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM1831L24WY6F
Supervisory Circuits STM1831L24WY6F
Supervisory Circuits 100 mV Voltage Sense 1.6V to 5.7V 0.8uA

Supervisory Circuits 100 mV Voltage Sense 1.6V to 5.7V 0.8uA

Buy Now Datasheet
Supervisors - STM1831L24WY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1831L24WY6F
Supervisors STM1831L24WY6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 797176-STM1831L24WY6F 497-11141-6-ND 691-STM1831L24WY6F 45AC7636 STM1831L24WY6F STM1831L24WY6F STM1831L24WY6F STM1831L24WY6F
Product Name PMIC - PMIC - Supervisors - STM1831L24WY6F Supervisors 2.4V SOT-23 Voltage Supervisor IC Voltage Detector, 6V, Sot-23-5; Threshold Voltage Stmicroelectronics PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Threshold 2.4 volts 2.4 volts 2.4 volts 2.4 volts 2.4 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Supervisors - 2467625 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details