Win Source Part Number: 963042-STM6822RWY6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.63V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MCP1316T-29LE/OT; MCP1320T-29LE/OT; MCP1316T-46LE/OT; TPS3828-33DBVR; TPS3823-25DBVR; TPS3823-30DBVR;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-4665-6,497-4665-
Base Product Number: STM6822
Processor Supervisor 2.63V w/WDT & Reset
Processor Supervisor 2.63V w/WDT & Reset
Processor Supervisor 2.63V w/WDT & Reset
STM6822 - Reset and Supervisor ICs-RESET A
5-Pin SOT-23 Supervisor, Watchdog, Push-Button Reset, 2.59V-2.66V Product overview: STM6822RWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.59V, 2.66V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.59V, 2.66V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6822RWY6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisory Circuits Supervisor reset
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 963042-STM6822RWY6F | 6861549 | 6861549P | STM6822RWY6F | 691-STM6822RWY6F | 497-4665-2-ND | STM6822RWY6F | STM6822RWY6F | STM6822RWY6F | STM6822RWY6F |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisors | Voltage Supervisors | 2.59V 2.66V SOT-23 Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | |
| Number of Supplies | 1; 1 | 1 | 1 | 1 | 1; 1 | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low; Active low, open drain | Open Drain; Active Low; Active Low, Open Drain | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Features | Watchdog Timer; Manual Reset | Watchdog Timer; Manual Reset | Manual Reset |