Manufacturer: STMicroelectronics
Win Source Part Number: 031336-STM6524AHARDL
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UDFN (1.6x1.3)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
6-pin Smart Reset Product overview: STM6524AHARDL6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6524AHARDL6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
Supervisory Circuits 6-Pin Smart Reset 1.65V to 5.5V 1.5uA
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
IC SUPERVISOR SMART RESET 6UDFN
IC SUPERVISOR SMART RESET 6UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 031336-STM6524AHARDL6F | 691-STM6524AHARDL6F | 497-12093-6-ND | STM6524AHARDL6F | STM6524AHARDL6F | STM6524AHARDL6F | STM6524AHARDL6F |
| Product Name | PMIC - PMIC - Supervisors - STM6524AHARDL6F | Voltage Supervisor IC | Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | 6-UDFN (1.6x1.3) | 6-UFDFN | 6-UFDFN | 6-UFDFN | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| IQ | 1.5 µA |