STMicroelectronics, Inc. 1V 5.5V 4.3V SOT-23 Voltage Supervisor IC STM6322MWY6F

Description
5-Pin SOT-23-5 Power Supervisor, 1V-5.5V, 4.3V Reset Product overview: STM6322MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 4.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 4.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6322MWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5-Pin SOT-23-5 Power Supervisor, 1V-5.5V, 4.3V Reset Product overview: STM6322MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 4.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 4.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6322MWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 5.5V 4.3V SOT-23 Voltage Supervisor IC
691-STM6322MWY6F
1V 5.5V 4.3V SOT-23 Voltage Supervisor IC 691-STM6322MWY6F
5-Pin SOT-23-5 Power Supervisor, 1V-5.5V, 4.3V Reset Product overview: STM6322MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 4.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 4.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6322MWY6F can be used for catalog matching and distributor lookup.

5-Pin SOT-23-5 Power Supervisor, 1V-5.5V, 4.3V Reset Product overview: STM6322MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 4.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 4.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6322MWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-STM6322MWY6FDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-STM6322MWY6FTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6322MWY6F - 031325-STM6322MWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6322MWY6F
031325-STM6322MWY6F
PMIC - PMIC - Supervisors - STM6322MWY6F 031325-STM6322MWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 031325-STM6322MWY6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.39V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031325-STM6322MWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.39V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Supervisors - 6861508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861508
Voltage Supervisors 6861508
Processor Supervisor 4.39V w/WDT & Reset

Processor Supervisor 4.39V w/WDT & Reset

Supplier's Site
Voltage Supervisors - 6861508P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861508P
Voltage Supervisors 6861508P
Processor Supervisor 4.39V w/WDT & Reset

Processor Supervisor 4.39V w/WDT & Reset

Supplier's Site
Voltage Supervisors - 1686340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1686340
Voltage Supervisors 1686340
Processor Supervisor 4.39V w/WDT & Reset

Processor Supervisor 4.39V w/WDT & Reset

Supplier's Site
Supervisors - STM6322MWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6322MWY6F
Supervisors STM6322MWY6F
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - STM6322MWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6322MWY6F
PMIC - Supervisors STM6322MWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6322MWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6322MWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6322MWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM6322MWY6F
Supervisory Circuits STM6322MWY6F
Supervisory Circuits Supervisor reset

Supervisory Circuits Supervisor reset

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6322MWY6F 497-STM6322MWY6FDKR-ND 031325-STM6322MWY6F 6861508 6861508P STM6322MWY6F STM6322MWY6F STM6322MWY6F STM6322MWY6F
Product Name 1V 5.5V 4.3V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6322MWY6F Voltage Supervisors Voltage Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1 1; 1
Type SOT-23-5 SC-74A, SOT-753 SOT-23-5 SOT-23; Sot-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 17 µA
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details