STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM706PAM6F STM706PAM6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031373-STM706PAM6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031373-STM706PAM6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM706PAM6F - 031373-STM706PAM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM706PAM6F
031373-STM706PAM6F
PMIC - PMIC - Supervisors - STM706PAM6F 031373-STM706PAM6F
Manufacturer: STMicroelectronics Win Source Part Number: 031373-STM706PAM6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031373-STM706PAM6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 2.63V SOIC Voltage Supervisor IC
691-STM706PAM6F
SMD 2.63V SOIC Voltage Supervisor IC 691-STM706PAM6F
Supervisory Circuit, 2.63V, 8-Pin SOIC, Surface Mount Product overview: STM706PAM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.63V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.63V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706PAM6F can be used for catalog matching and distributor lookup.

Supervisory Circuit, 2.63V, 8-Pin SOIC, Surface Mount Product overview: STM706PAM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.63V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.63V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706PAM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-10439-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10439-2-ND
Supervisors 497-10439-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM706PAM6F
Supervisory Circuits STM706PAM6F
Supervisory Circuits 5V Supervisor 200ms 1.6s Timer 40uA

Supervisory Circuits 5V Supervisor 200ms 1.6s Timer 40uA

Buy Now Datasheet
Supervisors - STM706PAM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM706PAM6F
Supervisors STM706PAM6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - STM706PAM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM706PAM6F
PMIC - Supervisors STM706PAM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM706PAM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM706PAM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM706PAM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
MPU SUPERVISOR 3V 8SOIC - 761-STM706PAM6F - Utmel Electronic Limited
Hong Kong, China
MPU SUPERVISOR 3V 8SOIC
761-STM706PAM6F
MPU SUPERVISOR 3V 8SOIC 761-STM706PAM6F
MPU SUPERVISOR 3V 8SOIC

MPU SUPERVISOR 3V 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 031373-STM706PAM6F 691-STM706PAM6F 497-10439-2-ND STM706PAM6F STM706PAM6F STM706PAM6F STM706PAM6F 761-STM706PAM6F
Product Name PMIC - PMIC - Supervisors - STM706PAM6F SMD 2.63V SOIC Voltage Supervisor IC Supervisors Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MPU SUPERVISOR 3V 8SOIC
Number of Supplies 1; 1 1; 1 1; 1
Output Options Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOIC; 8-SOIC SO N SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154, 3.90mm Width)
Threshold 2.63 volts 2.63 volts 2.63 volts 2.63 volts 2.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1897875 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details