STMicroelectronics, Inc. Voltage Supervisors STM6522AAAADG6F

Description
STM6522AAAADG6F,Supe rvisor,smart rest
Request a Quote Datasheet
Description
STM6522AAAADG6F,Supe rvisor,smart rest
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 7959088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7959088P
Voltage Supervisors 7959088P
STM6522AAAADG6F,Supe rvisor,smart rest

STM6522AAAADG6F,Supervisor,smart rest

Supplier's Site
Voltage Supervisors - 7959088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7959088
Voltage Supervisors 7959088
STM6522AAAADG6F,Supe rvisor,smart rest

STM6522AAAADG6F,Supervisor,smart rest

Supplier's Site
Voltage Supervisors - 1687738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1687738
Voltage Supervisors 1687738
STM6522AAAADG6F,Supe rvisor,smart rest

STM6522AAAADG6F,Supervisor,smart rest

Supplier's Site
Singapore, Singapore
Dual 5.5V DFN Voltage Supervisor IC
691-STM6522AAAADG6F
Dual 5.5V DFN Voltage Supervisor IC 691-STM6522AAAADG6F
Dual Push-Button Smart Reset IC, DFN, 1.65-5.5V Product overview: STM6522AAAADG6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6522AAAADG6F can be used for catalog matching and distributor lookup.

Dual Push-Button Smart Reset IC, DFN, 1.65-5.5V Product overview: STM6522AAAADG6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, DFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, DFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6522AAAADG6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 497-10619-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10619-2-ND
Supervisors 497-10619-2-ND
Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2)

Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2)

Buy Now Datasheet
Supervisors - 497-10619-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10619-6-ND
Supervisors 497-10619-6-ND
Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2)

Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2)

Buy Now Datasheet
Supervisors - 497-10619-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10619-1-ND
Supervisors 497-10619-1-ND
Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2)

Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2)

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6522AAAADG6F - 031335-STM6522AAAADG6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6522AAAADG6F
031335-STM6522AAAADG6F
PMIC - PMIC - Supervisors - STM6522AAAADG6F 031335-STM6522AAAADG6F
Manufacturer: STMicroelectronics Win Source Part Number: 031335-STM6522AAAADG 6F Packaging: Reel - TR Type: Reset Timer Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Reset Timeout: 140 ms Minimum Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x2) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031335-STM6522AAAADG6F
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: 140 ms Minimum
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x2)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6522AAAADG6F
Supervisory Circuits STM6522AAAADG6F
Supervisory Circuits Smart Reset Cap Adjust Setup Delay

Supervisory Circuits Smart Reset Cap Adjust Setup Delay

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6522AAAADG6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6522AAAADG6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6522AAAADG6F
IC SUPERVISOR SMART RESET 8TDFN

IC SUPERVISOR SMART RESET 8TDFN

Supplier's Site
PMIC - Supervisors - STM6522AAAADG6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6522AAAADG6F
PMIC - Supervisors STM6522AAAADG6F
IC SUPERVISOR SMART RESET 8TDFN

IC SUPERVISOR SMART RESET 8TDFN

Supplier's Site Datasheet
Supervisors - STM6522AAAADG6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6522AAAADG6F
Supervisors STM6522AAAADG6F
Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2)

Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 7959088P 7959088 691-STM6522AAAADG6F 497-10619-2-ND 031335-STM6522AAAADG6F STM6522AAAADG6F STM6522AAAADG6F STM6522AAAADG6F STM6522AAAADG6F
Product Name Voltage Supervisors Voltage Supervisors Dual 5.5V DFN Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6522AAAADG6F Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1 1
Output Options Open Drain; Active Low; Open Drain, Active Low Open Drain; Active Low; Active low, open drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type TDFN Tdfn DFN 8-WFDFN Exposed Pad 8-TDFN (2x2) 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Pins 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details