STMicroelectronics, Inc. Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC STM6777SFWB6F

Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6777SFWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777SFWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6777SFWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777SFWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC
691-STM6777SFWB6F
Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC 691-STM6777SFWB6F
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6777SFWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777SFWB6F can be used for catalog matching and distributor lookup.

Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6777SFWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777SFWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-7998-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-7998-2-ND
Supervisors 497-7998-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6777SFWB6F - 708583-STM6777SFWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6777SFWB6F
708583-STM6777SFWB6F
PMIC - PMIC - Supervisors - STM6777SFWB6F 708583-STM6777SFWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 708583-STM6777SFWB6F Series: STM series Packaging: Tape and Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140ms Minimum Voltage - Threshold: 1.05V, 2.925V Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: STM6777 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 708583-STM6777SFWB6F
Series: STM series
Packaging: Tape and Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.05V, 2.925V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: STM6777
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6777SFWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6777SFWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6777SFWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site
Supervisors - STM6777SFWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6777SFWB6F
Supervisors STM6777SFWB6F
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
PMIC - Supervisors - STM6777SFWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6777SFWB6F
PMIC - Supervisors STM6777SFWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6777SFWB6F
Supervisory Circuits STM6777SFWB6F
Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6777SFWB6F 497-7998-2-ND 708583-STM6777SFWB6F STM6777SFWB6F STM6777SFWB6F STM6777SFWB6F STM6777SFWB6F
Product Name Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6777SFWB6F Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 2 2; 2 2; 2
Type SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 35 µA
Supply Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers