Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1103480-STM708SM6E
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): MAX6708SKA+T; ADM708TARZ-REEL; ADM708TARZ;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
3V Power-On Reset IC, SO, 1V-5.5V, 60uA Product overview: STM708SM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 1V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708SM6E can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SO
IC SUPERVISOR 1 CHANNEL 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STM708SM6E-ND | 1103480-STM708SM6E | 691-STM708SM6E | STM708SM6E | STM708SM6E | STM708SM6E |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - STM708SM6E | 3V 1V 5.5V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | |||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts |